Protektive Pak Anti-Static, ESD Device Containers 39140

Description
"Tote Transport Polypropylene 18.00"" L x 12.00"" W x 6.00"" H (457.2mm x 304.8mm x 152.4mm)"
Request a Quote Datasheet
Description
"Tote Transport Polypropylene 18.00"" L x 12.00"" W x 6.00"" H (457.2mm x 304.8mm x 152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 39140-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
39140-ND
Anti-Static, ESD Device Containers 39140-ND
"Tote Transport Polypropylene 18.00"" L x 12.00"" W x 6.00"" H (457.2mm x 304.8mm x 152.4mm)"

"Tote Transport Polypropylene 18.00"" L x 12.00"" W x 6.00"" H (457.2mm x 304.8mm x 152.4mm)"

Buy Now Datasheet
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39140 - 18 in Length - 12 in Wide - PROTEKTIVE PAK 39140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39140 - 18 in Length - 12 in Wide
PROTEKTIVE PAK 39140
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39140 - 18 in Length - 12 in Wide PROTEKTIVE PAK 39140
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting

The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39140-ND PROTEKTIVE PAK 39140
Product Name Anti-Static, ESD Device Containers Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39140 - 18 in Length - 12 in Wide
Container Type Tote Tote
Material Plastic; Polypropylene (PP) Polypropylene (PP); Polypropylene
Features MoistureResistant Nesting
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details