Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39043 - 18 5/8 in Length - 15 in Wide 39043

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 7 cells for storage and each is 12 x 8 1/8 x 2 3/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 7 cells for storage and each is 12 x 8 1/8 x 2 3/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39043 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 39043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39043 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 39043
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39043 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 39043
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 7 cells for storage and each is 12 x 8 1/8 x 2 3/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 7 cells for storage and each is 12 x 8 1/8 x 2 3/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39043
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 39043 - 18 5/8 in Length - 15 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details