Protektive Pak Anti-Static, ESD Device Containers 38999

Description
"Card Holder Storage, Transport Polypropylene 6.00"" L x 20.13"" W x 2.25"" H (152.4mm x 511.3mm x 57.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Polypropylene 6.00"" L x 20.13"" W x 2.25"" H (152.4mm x 511.3mm x 57.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 38999-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
38999-ND
Anti-Static, ESD Device Containers 38999-ND
"Card Holder Storage, Transport Polypropylene 6.00"" L x 20.13"" W x 2.25"" H (152.4mm x 511.3mm x 57.2mm)"

"Card Holder Storage, Transport Polypropylene 6.00"" L x 20.13"" W x 2.25"" H (152.4mm x 511.3mm x 57.2mm)"

Buy Now Datasheet
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38999 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 38999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38999 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 38999
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38999 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 38999
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 6 x 20 1/8 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 6 x 20 1/8 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 38999-ND PROTEKTIVE PAK 38999
Product Name Anti-Static, ESD Device Containers Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38999 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Plastic; Polypropylene (PP) Cardboard; Impregnated Corrugated Cardboard
Features MoistureResistant
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details