Protektive Pak Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38980 - 22 7/8 in Length - 12 7/8 in Wide 38980

Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.
Description
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38980 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 38980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38980 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 38980
Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38980 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 38980
The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 38980
Product Name Protektive Pak Plastek Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 38980 - 22 7/8 in Length - 12 7/8 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details