Protektive Pak Protektive Pak ESD / Anti-Static In-Plant Handler 38802 - 22 in Length - 18 7/8 in Wide 38802

Description
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 70 cells for storage and each is 8 x 1 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.
Description
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 70 cells for storage and each is 8 x 1 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak ESD / Anti-Static In-Plant Handler 38802 - 22 in Length - 18 7/8 in Wide - PROTEKTIVE PAK 38802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak ESD / Anti-Static In-Plant Handler 38802 - 22 in Length - 18 7/8 in Wide
PROTEKTIVE PAK 38802
Protektive Pak ESD / Anti-Static In-Plant Handler 38802 - 22 in Length - 18 7/8 in Wide PROTEKTIVE PAK 38802
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 70 cells for storage and each is 8 x 1 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 70 cells for storage and each is 8 x 1 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 38802
Product Name Protektive Pak ESD / Anti-Static In-Plant Handler 38802 - 22 in Length - 18 7/8 in Wide
Height 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details