Protektive Pak Protektive Pak ESD / Anti-Static In-Plant Handler 38729 - 22 in Length - 18 7/8 in Wide 38729

Description
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 4 x 19 3/4 x 3 1/2 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.
Description
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 4 x 19 3/4 x 3 1/2 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak ESD / Anti-Static In-Plant Handler 38729 - 22 in Length - 18 7/8 in Wide - PROTEKTIVE PAK 38729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak ESD / Anti-Static In-Plant Handler 38729 - 22 in Length - 18 7/8 in Wide
PROTEKTIVE PAK 38729
Protektive Pak ESD / Anti-Static In-Plant Handler 38729 - 22 in Length - 18 7/8 in Wide PROTEKTIVE PAK 38729
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 4 x 19 3/4 x 3 1/2 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 4 x 19 3/4 x 3 1/2 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 38729
Product Name Protektive Pak ESD / Anti-Static In-Plant Handler 38729 - 22 in Length - 18 7/8 in Wide
Height 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details