Protektive Pak Anti-Static, ESD Device Containers 38700

Description
"Box Storage, Transport Corrugated Fiberboard 22.00"" L x 18.88"" W x 4.00"" H (558.8mm x 479.6mm x 101.6mm)"
Request a Quote Datasheet
Description
"Box Storage, Transport Corrugated Fiberboard 22.00"" L x 18.88"" W x 4.00"" H (558.8mm x 479.6mm x 101.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 38700-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
38700-ND
Anti-Static, ESD Device Containers 38700-ND
"Box Storage, Transport Corrugated Fiberboard 22.00"" L x 18.88"" W x 4.00"" H (558.8mm x 479.6mm x 101.6mm)"

"Box Storage, Transport Corrugated Fiberboard 22.00"" L x 18.88"" W x 4.00"" H (558.8mm x 479.6mm x 101.6mm)"

Buy Now Datasheet
Protektive Pak ESD / Anti-Static In-Plant Handler 38700 - 22 in Length - 18 7/8 in Wide - PROTEKTIVE PAK 38700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak ESD / Anti-Static In-Plant Handler 38700 - 22 in Length - 18 7/8 in Wide
PROTEKTIVE PAK 38700
Protektive Pak ESD / Anti-Static In-Plant Handler 38700 - 22 in Length - 18 7/8 in Wide PROTEKTIVE PAK 38700
The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 4 x 1 3/4 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

The Protektive Pak ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 150 cells for storage and each is 4 x 1 3/4 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 in x 18 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 38700-ND PROTEKTIVE PAK 38700
Product Name Anti-Static, ESD Device Containers Protektive Pak ESD / Anti-Static In-Plant Handler 38700 - 22 in Length - 18 7/8 in Wide
Container Type Box
Material Corrugated Fiberboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details