Protektive Pak Protektive Pak Plastic ESD / Anti-Static Small Component Carrier 37785 - 4 5/16 in Length - 4 5/16 in Wide 37785

Description
The Protektive Pak plastic ESD / anti-static small component carrier is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Small Component Carrier comes with 25 cells for storage and each is 13 x 13 x 8.2 mm. The overall length and width are 4 5/16 in x 4 5/16 in.
Description
The Protektive Pak plastic ESD / anti-static small component carrier is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Small Component Carrier comes with 25 cells for storage and each is 13 x 13 x 8.2 mm. The overall length and width are 4 5/16 in x 4 5/16 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastic ESD / Anti-Static Small Component Carrier 37785 - 4 5/16 in Length - 4 5/16 in Wide - PROTEKTIVE PAK 37785 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastic ESD / Anti-Static Small Component Carrier 37785 - 4 5/16 in Length - 4 5/16 in Wide
PROTEKTIVE PAK 37785
Protektive Pak Plastic ESD / Anti-Static Small Component Carrier 37785 - 4 5/16 in Length - 4 5/16 in Wide PROTEKTIVE PAK 37785
The Protektive Pak plastic ESD / anti-static small component carrier is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Small Component Carrier comes with 25 cells for storage and each is 13 x 13 x 8.2 mm. The overall length and width are 4 5/16 in x 4 5/16 in.

The Protektive Pak plastic ESD / anti-static small component carrier is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Small Component Carrier comes with 25 cells for storage and each is 13 x 13 x 8.2 mm. The overall length and width are 4 5/16 in x 4 5/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 37785
Product Name Protektive Pak Plastic ESD / Anti-Static Small Component Carrier 37785 - 4 5/16 in Length - 4 5/16 in Wide
Material Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details