The part number 37766-ND is a drop-in lid designed for use with the TEK-TRAY 37750. It features finger notches for easy lifting and is constructed from impregnated corrugated material, enhancing its durability. The lid minimizes the potential for sloughing and abrasion contamination due to its buried shielding layer. It meets the required limits of ANSI/ESD S20.20 and ANSI/ESD S541 packaging standards, ensuring effective anti-static properties with a surface resistance of 1 x 10^6 to < 1 x 10^9 ohms. The product is made from 100% recycled material and is fully recyclable, aligning with environmentally friendly practices. Additionally, it is manufactured in the United States.
| DigiKey | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | 37766-ND |
| Product Name | Anti-Static, ESD, Clean Room Accessories |