Protektive Pak Anti-Static, ESD Grounding Mats 37674

Description
Dissipative Table, Workbench Grounding Mat 3.96' (1.21m) X 1.96' (0.60m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat 3.96' (1.21m) X 1.96' (0.60m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 37674-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
37674-ND
Anti-Static, ESD Grounding Mats 37674-ND
Dissipative Table, Workbench Grounding Mat 3.96' (1.21m) X 1.96' (0.60m)

Dissipative Table, Workbench Grounding Mat 3.96' (1.21m) X 1.96' (0.60m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 37674-ND
Product Name Anti-Static, ESD Grounding Mats
Length 3.96 ft (12.07 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2' x 4' VersaMAT® Ground Protection Mat, 120 Ton Capacity, Black - VM24 - VM24 - Checkers
Specs
Color Black; Black
Length 4 ft (12.19 dm)
Width 4 ft (12.19 dm)
View Details
3' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV38 - CV38 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
TrakMat® Ground Protection Mat Green (36
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details