Protektive Pak Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 37672 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick 37672

Description
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps
Description
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 37672 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick - PROTEKTIVE PAK 37672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 37672 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick
PROTEKTIVE PAK 37672
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 37672 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick PROTEKTIVE PAK 37672
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number PROTEKTIVE PAK 37672
Product Name Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 37672 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details