Protektive Pak Anti-Static, ESD Device Containers 37567

Description
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 13.70"" W x 13.27"" H (146.0mm x 348mm x 337.0mm)"
Request a Quote Datasheet
Description
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 13.70"" W x 13.27"" H (146.0mm x 348mm x 337.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37567-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37567-ND
Anti-Static, ESD Device Containers 37567-ND
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 13.70"" W x 13.27"" H (146.0mm x 348mm x 337.0mm)"

"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 13.70"" W x 13.27"" H (146.0mm x 348mm x 337.0mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37567 - 5 3/4 in Length - 13 11/16 in Wide - PROTEKTIVE PAK 37567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37567 - 5 3/4 in Length - 13 11/16 in Wide
PROTEKTIVE PAK 37567
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37567 - 5 3/4 in Length - 13 11/16 in Wide PROTEKTIVE PAK 37567
The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 5. Includes: Identification Label. The overall length and width are 5 3/4 in x 13 11/16 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 5. Includes: Identification Label. The overall length and width are 5 3/4 in x 13 11/16 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37567-ND PROTEKTIVE PAK 37567
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37567 - 5 3/4 in Length - 13 11/16 in Wide
Container Type Reel Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details