Protektive Pak Anti-Static, ESD Device Containers 37564

Description
"Reel Holder Storage Corrugated Fiberboard 17.50"" L x 13.69"" W x 13.25"" H (444.5mm x 347.7mm x 336.6mm)"
Request a Quote Datasheet
Description
"Reel Holder Storage Corrugated Fiberboard 17.50"" L x 13.69"" W x 13.25"" H (444.5mm x 347.7mm x 336.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37564-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37564-ND
Anti-Static, ESD Device Containers 37564-ND
"Reel Holder Storage Corrugated Fiberboard 17.50"" L x 13.69"" W x 13.25"" H (444.5mm x 347.7mm x 336.6mm)"

"Reel Holder Storage Corrugated Fiberboard 17.50"" L x 13.69"" W x 13.25"" H (444.5mm x 347.7mm x 336.6mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37564 - 17 1/2 in Length - 13 11/16 in Wide - PROTEKTIVE PAK 37564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37564 - 17 1/2 in Length - 13 11/16 in Wide
PROTEKTIVE PAK 37564
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37564 - 17 1/2 in Length - 13 11/16 in Wide PROTEKTIVE PAK 37564
The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 15. Includes: Identification Label. The overall length and width are 17 1/2 in x 13 11/16 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 15. Includes: Identification Label. The overall length and width are 17 1/2 in x 13 11/16 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37564-ND PROTEKTIVE PAK 37564
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37564 - 17 1/2 in Length - 13 11/16 in Wide
Container Type Reel Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details