Protektive Pak Anti-Static, ESD Device Containers 37526

Description
"Tote Storage Corrugated Fiberboard 18.63"" L x 15.00"" W x 14.00"" H (473.1mm x 381.0mm x 355.6mm)"
Request a Quote Datasheet
Description
"Tote Storage Corrugated Fiberboard 18.63"" L x 15.00"" W x 14.00"" H (473.1mm x 381.0mm x 355.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37526-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37526-ND
Anti-Static, ESD Device Containers 37526-ND
"Tote Storage Corrugated Fiberboard 18.63"" L x 15.00"" W x 14.00"" H (473.1mm x 381.0mm x 355.6mm)"

"Tote Storage Corrugated Fiberboard 18.63"" L x 15.00"" W x 14.00"" H (473.1mm x 381.0mm x 355.6mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37526 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37526 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37526
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37526 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37526
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37526-ND PROTEKTIVE PAK 37526
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37526 - 18 5/8 in Length - 15 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details