Protektive Pak Anti-Static, ESD Device Containers 37517

Description
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 8.00"" H (581.2mm x 327.2mm x 203.2mm)"
Request a Quote Datasheet
Description
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 8.00"" H (581.2mm x 327.2mm x 203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37517-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37517-ND
Anti-Static, ESD Device Containers 37517-ND
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 8.00"" H (581.2mm x 327.2mm x 203.2mm)"

"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 8.00"" H (581.2mm x 327.2mm x 203.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37517 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37517 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37517
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37517 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37517
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37517-ND PROTEKTIVE PAK 37517
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37517 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details