Protektive Pak Anti-Static, ESD Device Containers 37505

Description
"Tote Storage Corrugated Fiberboard 18.50"" L x 12.38"" W x 18.75"" H (469.9mm x 314.3mm x 476.3mm)"
Request a Quote Datasheet
Description
"Tote Storage Corrugated Fiberboard 18.50"" L x 12.38"" W x 18.75"" H (469.9mm x 314.3mm x 476.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37505-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37505-ND
Anti-Static, ESD Device Containers 37505-ND
"Tote Storage Corrugated Fiberboard 18.50"" L x 12.38"" W x 18.75"" H (469.9mm x 314.3mm x 476.3mm)"

"Tote Storage Corrugated Fiberboard 18.50"" L x 12.38"" W x 18.75"" H (469.9mm x 314.3mm x 476.3mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37505 - 18 1/2 in Length - 12 3/8 in Wide - PROTEKTIVE PAK 37505 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37505 - 18 1/2 in Length - 12 3/8 in Wide
PROTEKTIVE PAK 37505
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37505 - 18 1/2 in Length - 12 3/8 in Wide PROTEKTIVE PAK 37505
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 1/2 in x 12 3/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 1/2 in x 12 3/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37505-ND PROTEKTIVE PAK 37505
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37505 - 18 1/2 in Length - 12 3/8 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details