Protektive Pak Anti-Static, ESD Device Containers 37370

Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 14.00"" W x 2.88"" H (158.8mm x 355.6mm x 73.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 14.00"" W x 2.88"" H (158.8mm x 355.6mm x 73.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37370-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37370-ND
Anti-Static, ESD Device Containers 37370-ND
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 14.00"" W x 2.88"" H (158.8mm x 355.6mm x 73.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 14.00"" W x 2.88"" H (158.8mm x 355.6mm x 73.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37370 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37370 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37370
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37370 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37370
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 14 x 6 1/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 14 x 6 1/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37370-ND PROTEKTIVE PAK 37370
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37370 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details