Protektive Pak Anti-Static, ESD Device Containers 37364

Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 12.00"" W x 1.00"" H (206.5mm x 304.8mm x 25.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 12.00"" W x 1.00"" H (206.5mm x 304.8mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37364-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37364-ND
Anti-Static, ESD Device Containers 37364-ND
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 12.00"" W x 1.00"" H (206.5mm x 304.8mm x 25.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 12.00"" W x 1.00"" H (206.5mm x 304.8mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37364 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37364 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37364
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37364 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37364
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 x 8 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 x 8 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37364-ND PROTEKTIVE PAK 37364
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37364 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details