Protektive Pak Anti-Static, ESD Device Containers 37354

Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 12.00"" W x 1.25"" H (158.8mm x 304.8mm x 31.8mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 12.00"" W x 1.25"" H (158.8mm x 304.8mm x 31.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37354-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37354-ND
Anti-Static, ESD Device Containers 37354-ND
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 12.00"" W x 1.25"" H (158.8mm x 304.8mm x 31.8mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 12.00"" W x 1.25"" H (158.8mm x 304.8mm x 31.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37354 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37354 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37354
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37354 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37354
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 x 6 1/4 x 1 1/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 x 6 1/4 x 1 1/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37354-ND PROTEKTIVE PAK 37354
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37354 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details