Protektive Pak Anti-Static, ESD Device Containers 37339

Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 10.00"" W x 2.75"" H (136.7mm x 254.0mm x 69.9mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 10.00"" W x 2.75"" H (136.7mm x 254.0mm x 69.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37339-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37339-ND
Anti-Static, ESD Device Containers 37339-ND
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 10.00"" W x 2.75"" H (136.7mm x 254.0mm x 69.9mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 10.00"" W x 2.75"" H (136.7mm x 254.0mm x 69.9mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37339 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37339 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37339 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37339
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37339 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37339
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 15 cells for storage and each is 10 x 5 3/8 x 2 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 15 cells for storage and each is 10 x 5 3/8 x 2 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37339-ND PROTEKTIVE PAK 37339
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37339 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details
Adjustable Length Plastic Tube - 2-1/8X3-1/8-4-3/4(55X80-120) RND TELESCOPIC LKG - RTL055080 - MOCAP LLC
Specs
Container Type Tubes
Material Plastic
Application Packaging
View Details