Protektive Pak Anti-Static, ESD Device Containers 37301

Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 8.00"" W x 2.25"" H (120.7mm x 203.2mm x 57.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 8.00"" W x 2.25"" H (120.7mm x 203.2mm x 57.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37301-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37301-ND
Anti-Static, ESD Device Containers 37301-ND
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 8.00"" W x 2.25"" H (120.7mm x 203.2mm x 57.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 8.00"" W x 2.25"" H (120.7mm x 203.2mm x 57.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37301 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37301 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37301
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37301 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37301
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 8 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 8 x 4 3/4 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37301-ND PROTEKTIVE PAK 37301
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37301 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details