"Card Holder Storage, Transport Corrugated Fiberboard 6.50"" L x 15.25"" W x 1.00"" H (165.1mm x 387.4mm x 25.4mm)"
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 15 1/4 x 6 1/2 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 37280-ND | PROTEKTIVE PAK 37280 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37280 - 22 7/8 in Length - 12 7/8 in Wide |
| Container Type | Card Holder | |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard |
| Application | Storage, Transport |