Protektive Pak Anti-Static, ESD Device Containers 37251

Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.63"" L x 8.75"" W x 1.00"" H (117.6mm x 222.3mm x 25.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.63"" L x 8.75"" W x 1.00"" H (117.6mm x 222.3mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37251-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37251-ND
Anti-Static, ESD Device Containers 37251-ND
"Card Holder Storage, Transport Corrugated Fiberboard 4.63"" L x 8.75"" W x 1.00"" H (117.6mm x 222.3mm x 25.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 4.63"" L x 8.75"" W x 1.00"" H (117.6mm x 222.3mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37251 - 17 in Length - 13 in Wide - PROTEKTIVE PAK 37251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37251 - 17 in Length - 13 in Wide
PROTEKTIVE PAK 37251
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37251 - 17 in Length - 13 in Wide PROTEKTIVE PAK 37251
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 8 3/4 x 4 5/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 13 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 8 3/4 x 4 5/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 13 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37251-ND PROTEKTIVE PAK 37251
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37251 - 17 in Length - 13 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details