Protektive Pak Anti-Static, ESD Device Containers 37230

Description
"Card Holder Storage, Transport Corrugated Fiberboard 14.75"" L x 2.50"" W x 0.75"" H (374.7mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 14.75"" L x 2.50"" W x 0.75"" H (374.7mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37230-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37230-ND
Anti-Static, ESD Device Containers 37230-ND
"Card Holder Storage, Transport Corrugated Fiberboard 14.75"" L x 2.50"" W x 0.75"" H (374.7mm x 63.5mm x 19.1mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 14.75"" L x 2.50"" W x 0.75"" H (374.7mm x 63.5mm x 19.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37230 - 17 in Length - 9 7/8 in Wide - PROTEKTIVE PAK 37230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37230 - 17 in Length - 9 7/8 in Wide
PROTEKTIVE PAK 37230
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37230 - 17 in Length - 9 7/8 in Wide PROTEKTIVE PAK 37230
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 2 1/2 x 14 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 2 1/2 x 14 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37230-ND PROTEKTIVE PAK 37230
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37230 - 17 in Length - 9 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details