"Card Holder Storage, Transport Corrugated Fiberboard 7.25"" L x 2.50"" W x 1.75"" H (184.2mm x 63.5mm x 44.5mm)"
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 2 1/2 x 7 1/4 x 1 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 37227-ND | PROTEKTIVE PAK 37227 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37227 - 17 in Length - 9 7/8 in Wide |
| Container Type | Card Holder | |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard |
| Application | Storage, Transport |