Protektive Pak Anti-Static, ESD Device Containers 37223

Description
"Card Holder Storage, Transport Corrugated Fiberboard 7.25"" L x 3.50"" W x 0.75"" H (184.2mm x 88.9mm x 19.1mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 7.25"" L x 3.50"" W x 0.75"" H (184.2mm x 88.9mm x 19.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37223-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37223-ND
Anti-Static, ESD Device Containers 37223-ND
"Card Holder Storage, Transport Corrugated Fiberboard 7.25"" L x 3.50"" W x 0.75"" H (184.2mm x 88.9mm x 19.1mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 7.25"" L x 3.50"" W x 0.75"" H (184.2mm x 88.9mm x 19.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37223 - 16 7/8 in Length - 10 in Wide - PROTEKTIVE PAK 37223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37223 - 16 7/8 in Length - 10 in Wide
PROTEKTIVE PAK 37223
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37223 - 16 7/8 in Length - 10 in Wide PROTEKTIVE PAK 37223
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 3 1/2 x 7 1/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 16 7/8 in x 10 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 3 1/2 x 7 1/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 16 7/8 in x 10 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37223-ND PROTEKTIVE PAK 37223
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37223 - 16 7/8 in Length - 10 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Insert Box - Snap Boxes - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX - IBSB05/18 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details