Protektive Pak Anti-Static, ESD Device Containers 37210

Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 5.88"" W x 1.25"" H (136.7mm x 149.4mm x 31.8mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 5.88"" W x 1.25"" H (136.7mm x 149.4mm x 31.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37210-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37210-ND
Anti-Static, ESD Device Containers 37210-ND
"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 5.88"" W x 1.25"" H (136.7mm x 149.4mm x 31.8mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 5.38"" L x 5.88"" W x 1.25"" H (136.7mm x 149.4mm x 31.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37210 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37210 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37210
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37210 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37210
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 5 7/8 x 5 3/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 5 7/8 x 5 3/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now
Box; 5-7/8 in.; 5-3/8 in.; 1-1/4; 10^7 to 10^9 Ohms - 70216235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; 5-7/8 in.; 5-3/8 in.; 1-1/4; 10^7 to 10^9 Ohms
70216235
Box; 5-7/8 in.; 5-3/8 in.; 1-1/4; 10^7 to 10^9 Ohms 70216235
XNB Series Most Cutting Requirements General Purpose Blade Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.

XNB Series Most Cutting Requirements General Purpose Blade
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard
conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 37210-ND PROTEKTIVE PAK 37210 70216235
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37210 - 18 5/8 in Length - 15 in Wide Box; 5-7/8 in.; 5-3/8 in.; 1-1/4; 10^7 to 10^9 Ohms
Container Type Card Holder Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details