Protektive Pak Anti-Static, ESD Device Containers 37200

Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 5.88"" W x 3.63"" H (158.8mm x 149.4mm x 92.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 5.88"" W x 3.63"" H (158.8mm x 149.4mm x 92.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37200-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37200-ND
Anti-Static, ESD Device Containers 37200-ND
"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 5.88"" W x 3.63"" H (158.8mm x 149.4mm x 92.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 6.25"" L x 5.88"" W x 3.63"" H (158.8mm x 149.4mm x 92.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37200 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37200 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37200
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37200 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37200
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 5 7/8 x 6 1/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 5 7/8 x 6 1/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37200-ND PROTEKTIVE PAK 37200
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37200 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

HSS Inserts Packaging - 1.20X1.20X.51(30.5X30.5X13 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/FW - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details