Protektive Pak Anti-Static, ESD Device Containers 37197

Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 2.88"" H (323.9mm x 149.4mm x 73.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 2.88"" H (323.9mm x 149.4mm x 73.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37197-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37197-ND
Anti-Static, ESD Device Containers 37197-ND
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 2.88"" H (323.9mm x 149.4mm x 73.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 2.88"" H (323.9mm x 149.4mm x 73.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37197 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37197 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37197
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37197 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37197
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 5 7/8 x 12 3/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 5 7/8 x 12 3/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37197-ND PROTEKTIVE PAK 37197
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37197 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details