Protektive Pak Anti-Static, ESD Device Containers 37196

Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 3.63"" H (323.9mm x 149.4mm x 92.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 3.63"" H (323.9mm x 149.4mm x 92.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37196-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37196-ND
Anti-Static, ESD Device Containers 37196-ND
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 3.63"" H (323.9mm x 149.4mm x 92.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 5.88"" W x 3.63"" H (323.9mm x 149.4mm x 92.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37196 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37196 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37196
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37196 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37196
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 5 7/8 x 12 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 5 7/8 x 12 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37196-ND PROTEKTIVE PAK 37196
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37196 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details