Protektive Pak Anti-Static, ESD Device Containers 37186

Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.50"" L x 12.63"" W x 2.25"" H (165.1mm x 320.8mm x 57.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 6.50"" L x 12.63"" W x 2.25"" H (165.1mm x 320.8mm x 57.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37186-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37186-ND
Anti-Static, ESD Device Containers 37186-ND
"Card Holder Storage, Transport Corrugated Fiberboard 6.50"" L x 12.63"" W x 2.25"" H (165.1mm x 320.8mm x 57.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 6.50"" L x 12.63"" W x 2.25"" H (165.1mm x 320.8mm x 57.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37186 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37186 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37186
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37186 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37186
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 15 cells for storage and each is 12 5/8 x 6 1/2 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 15 cells for storage and each is 12 5/8 x 6 1/2 x 2 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37186-ND PROTEKTIVE PAK 37186
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37186 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details