Protektive Pak Anti-Static, ESD Device Containers 37183

Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.19"" L x 12.63"" W x 1.63"" H (131.8mm x 320.8mm x 41.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 5.19"" L x 12.63"" W x 1.63"" H (131.8mm x 320.8mm x 41.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37183-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37183-ND
Anti-Static, ESD Device Containers 37183-ND
"Card Holder Storage, Transport Corrugated Fiberboard 5.19"" L x 12.63"" W x 1.63"" H (131.8mm x 320.8mm x 41.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 5.19"" L x 12.63"" W x 1.63"" H (131.8mm x 320.8mm x 41.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37183 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37183 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37183
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37183 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37183
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 5/8 x 5 3/16 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 24 cells for storage and each is 12 5/8 x 5 3/16 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37183-ND PROTEKTIVE PAK 37183
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37183 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details