Protektive Pak Anti-Static, ESD Device Containers 37181

Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 12.63"" W x 1.63"" H (273.1mm x 320.8mm x 41.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 12.63"" W x 1.63"" H (273.1mm x 320.8mm x 41.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37181-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37181-ND
Anti-Static, ESD Device Containers 37181-ND
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 12.63"" W x 1.63"" H (273.1mm x 320.8mm x 41.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 12.63"" W x 1.63"" H (273.1mm x 320.8mm x 41.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37181 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37181 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37181
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37181 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37181
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 12 5/8 x 10 3/4 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 12 5/8 x 10 3/4 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37181-ND PROTEKTIVE PAK 37181
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37181 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details