Protektive Pak Esd Protective Shelf Bin Box; Bin Colour Protektive Pak 37116

Description
ESD PROTECTIVE SHELF BIN BOX; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; Height:24-3/4" RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTIVE SHELF BIN BOX; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; Height:24-3/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protective Shelf Bin Box; Bin Colour Protektive Pak - 24K1016 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protective Shelf Bin Box; Bin Colour Protektive Pak
24K1016
Esd Protective Shelf Bin Box; Bin Colour Protektive Pak 24K1016
ESD PROTECTIVE SHELF BIN BOX; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; Height:24-3/4" RoHS Compliant: Yes

ESD PROTECTIVE SHELF BIN BOX; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; Height:24-3/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 24K1016
Product Name Esd Protective Shelf Bin Box; Bin Colour Protektive Pak
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details