Protektive Pak Storage, Conductive; Bin Colour Protektive Pak 37113

Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: Yes
Datasheet
Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Conductive; Bin Colour Protektive Pak - 24K1015 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Conductive; Bin Colour Protektive Pak
24K1015
Storage, Conductive; Bin Colour Protektive Pak 24K1015
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: Yes

STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 24K1015
Product Name Storage, Conductive; Bin Colour Protektive Pak
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Pallet Trucks - 7938725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 6615 lbs (3000 kg)
View Details