Protektive Pak Storage, Conductive; Bin Colour Protektive Pak 37103

Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:4"; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mmRoHS Compliant: Yes
Datasheet
Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:4"; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Conductive; Bin Colour Protektive Pak - 24K1010 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Conductive; Bin Colour Protektive Pak
24K1010
Storage, Conductive; Bin Colour Protektive Pak 24K1010
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:4"; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mmRoHS Compliant: Yes

STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:4"; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 24K1010
Product Name Storage, Conductive; Bin Colour Protektive Pak
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details