Protektive Pak Storage, Conductive; Bin Colour Protektive Pak 37102

Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:2"; External Depth:-; Carrying Capacity:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm; Height:12" RoHS Compliant: NA
Datasheet
Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:2"; External Depth:-; Carrying Capacity:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm; Height:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Conductive; Bin Colour Protektive Pak - 82H8555 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Conductive; Bin Colour Protektive Pak
82H8555
Storage, Conductive; Bin Colour Protektive Pak 82H8555
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:2"; External Depth:-; Carrying Capacity:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm; Height:12" RoHS Compliant: NA

STORAGE, CONDUCTIVE; Bin Colour:-; External Height:12"; External Width:2"; External Depth:-; Carrying Capacity:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm; Height:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 82H8555
Product Name Storage, Conductive; Bin Colour Protektive Pak
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details