Protektive Pak Anti-Static, ESD Device Containers 37079

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 20.50"" L x 15.50"" W x 2.50"" H (520.7mm x 393.7mm x 63.5mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 20.50"" L x 15.50"" W x 2.50"" H (520.7mm x 393.7mm x 63.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37079-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37079-ND
Anti-Static, ESD Device Containers 37079-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 20.50"" L x 15.50"" W x 2.50"" H (520.7mm x 393.7mm x 63.5mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 20.50"" L x 15.50"" W x 2.50"" H (520.7mm x 393.7mm x 63.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37079 - 20 1/2 in Length - 15 1/2 in Wide - PROTEKTIVE PAK 37079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37079 - 20 1/2 in Length - 15 1/2 in Wide
PROTEKTIVE PAK 37079
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37079 - 20 1/2 in Length - 15 1/2 in Wide PROTEKTIVE PAK 37079
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 20 1/2 in x 15 1/2 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 20 1/2 in x 15 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37079-ND PROTEKTIVE PAK 37079
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37079 - 20 1/2 in Length - 15 1/2 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details