Protektive Pak Anti-Static, ESD Device Containers 37070

Description
"Box Storage, Shipping Corrugated Fiberboard 15.50"" L x 12.50"" W x 2.50"" H (393.7mm x 317.5mm x 63.5mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 15.50"" L x 12.50"" W x 2.50"" H (393.7mm x 317.5mm x 63.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37070-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37070-ND
Anti-Static, ESD Device Containers 37070-ND
"Box Storage, Shipping Corrugated Fiberboard 15.50"" L x 12.50"" W x 2.50"" H (393.7mm x 317.5mm x 63.5mm)"

"Box Storage, Shipping Corrugated Fiberboard 15.50"" L x 12.50"" W x 2.50"" H (393.7mm x 317.5mm x 63.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37070 - 15 1/2 in Length - 12 1/2 in Wide - PROTEKTIVE PAK 37070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37070 - 15 1/2 in Length - 12 1/2 in Wide
PROTEKTIVE PAK 37070
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37070 - 15 1/2 in Length - 12 1/2 in Wide PROTEKTIVE PAK 37070
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid. The overall length and width are 15 1/2 in x 12 1/2 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid. The overall length and width are 15 1/2 in x 12 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37070-ND PROTEKTIVE PAK 37070
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37070 - 15 1/2 in Length - 12 1/2 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details