Protektive Pak Anti-Static, ESD Device Containers 37061

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37061-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37061-ND
Anti-Static, ESD Device Containers 37061-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"

Buy Now Datasheet
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 2-1/2 in.; lt 10^11 Ohms; - 70216220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 2-1/2 in.; lt 10^11 Ohms;
70216220
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 2-1/2 in.; lt 10^11 Ohms; 70216220
FatMax® AntiVibe® Plain Face Framing Hammer Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request. Shipping or storing ESD sensitive circuit boards and other items.

FatMax® AntiVibe® Plain Face Framing Hammer
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard
conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.
Shipping or storing ESD sensitive circuit boards and other items.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37061-ND 70216220
Product Name Anti-Static, ESD Device Containers Circuit Board Shipper; 10-1/2; 8-1/2 in.; 2-1/2 in.; lt 10^11 Ohms;
Material Corrugated Fiberboard
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details