Protektive Pak Anti-Static, ESD Device Containers 37059

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 1.50"" H (266.7mm x 215.9mm x 38.1mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 1.50"" H (266.7mm x 215.9mm x 38.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37059-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37059-ND
Anti-Static, ESD Device Containers 37059-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 1.50"" H (266.7mm x 215.9mm x 38.1mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 1.50"" H (266.7mm x 215.9mm x 38.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37059 - 10 1/12 in Length - 8 1/2 in Wide - PROTEKTIVE PAK 37059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37059 - 10 1/12 in Length - 8 1/2 in Wide
PROTEKTIVE PAK 37059
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37059 - 10 1/12 in Length - 8 1/2 in Wide PROTEKTIVE PAK 37059
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 10 1/12 in x 8 1/2 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 10 1/12 in x 8 1/2 in.

Buy Now
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 1-1/2 in.; lt 10^11 Ohms; - 70216219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 1-1/2 in.; lt 10^11 Ohms;
70216219
Circuit Board Shipper; 10-1/2; 8-1/2 in.; 1-1/2 in.; lt 10^11 Ohms; 70216219
FatMax® AntiVibe® Plain Face Framing Hammer Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request. Shipping or storing ESD sensitive circuit boards and other items.

FatMax® AntiVibe® Plain Face Framing Hammer
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard
conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.
Shipping or storing ESD sensitive circuit boards and other items.

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 37059-ND PROTEKTIVE PAK 37059 70216219
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37059 - 10 1/12 in Length - 8 1/2 in Wide Circuit Board Shipper; 10-1/2; 8-1/2 in.; 1-1/2 in.; lt 10^11 Ohms;
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping Shipping
Height 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details