Protektive Pak Anti-Static, ESD Device Containers 37055

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 2.50"" H (177.8mm x 127.0mm x 63.5mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 2.50"" H (177.8mm x 127.0mm x 63.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37055-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37055-ND
Anti-Static, ESD Device Containers 37055-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 2.50"" H (177.8mm x 127.0mm x 63.5mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 2.50"" H (177.8mm x 127.0mm x 63.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37055 - 7 in Length - 5 in Wide - PROTEKTIVE PAK 37055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37055 - 7 in Length - 5 in Wide
PROTEKTIVE PAK 37055
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37055 - 7 in Length - 5 in Wide PROTEKTIVE PAK 37055
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 7 in x 5 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 7 in x 5 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37055-ND PROTEKTIVE PAK 37055
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37055 - 7 in Length - 5 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details