Protektive Pak Anti-Static, ESD Device Containers 37053

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 1.50"" H (177.8mm x 127.0mm x 38.1mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 1.50"" H (177.8mm x 127.0mm x 38.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 16-1588-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
16-1588-ND
Anti-Static, ESD Device Containers 16-1588-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 1.50"" H (177.8mm x 127.0mm x 38.1mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 7.00"" L x 5.00"" W x 1.50"" H (177.8mm x 127.0mm x 38.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37053 - 7 in Length - 5 in Wide - PROTEKTIVE PAK 37053 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37053 - 7 in Length - 5 in Wide
PROTEKTIVE PAK 37053
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37053 - 7 in Length - 5 in Wide PROTEKTIVE PAK 37053
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 7 in x 5 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 7 in x 5 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1588-ND PROTEKTIVE PAK 37053
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37053 - 7 in Length - 5 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details