Protektive Pak Anti-Static, ESD Device Containers 37036

Description
"Box Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37036D-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37036D-ND
Anti-Static, ESD Device Containers 37036D-ND
"Box Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"

"Box Storage, Shipping Corrugated Fiberboard 10.50"" L x 8.50"" W x 2.50"" H (266.7mm x 215.9mm x 63.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37036 - 10 1/2 in Length - 8 1/2 in Wide - PROTEKTIVE PAK 37036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37036 - 10 1/2 in Length - 8 1/2 in Wide
PROTEKTIVE PAK 37036
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37036 - 10 1/2 in Length - 8 1/2 in Wide PROTEKTIVE PAK 37036
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 10 1/2 in x 8 1/2 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 10 1/2 in x 8 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37036D-ND PROTEKTIVE PAK 37036
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37036 - 10 1/2 in Length - 8 1/2 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details