Protektive Pak Anti-Static, ESD Device Containers 37009

Description
"Box Storage, Shipping Corrugated Fiberboard 4.38"" L x 4.38"" W x 1.00"" H (111.3mm x 111.3mm x 25.4mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 4.38"" L x 4.38"" W x 1.00"" H (111.3mm x 111.3mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37009-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37009-ND
Anti-Static, ESD Device Containers 37009-ND
"Box Storage, Shipping Corrugated Fiberboard 4.38"" L x 4.38"" W x 1.00"" H (111.3mm x 111.3mm x 25.4mm)"

"Box Storage, Shipping Corrugated Fiberboard 4.38"" L x 4.38"" W x 1.00"" H (111.3mm x 111.3mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37009 - 4 3/8 in Length - 4 3/8 in Wide - PROTEKTIVE PAK 37009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37009 - 4 3/8 in Length - 4 3/8 in Wide
PROTEKTIVE PAK 37009
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37009 - 4 3/8 in Length - 4 3/8 in Wide PROTEKTIVE PAK 37009
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 4 3/8 in x 4 3/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 4 3/8 in x 4 3/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37009-ND PROTEKTIVE PAK 37009
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37009 - 4 3/8 in Length - 4 3/8 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details