Protektive Pak Anti-Static, ESD Device Containers 37006

Description
"Box Storage, Shipping Corrugated Fiberboard 4.13"" L x 3.06"" W x 1.00"" H (104.9mm x 77.7mm x 25.4mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 4.13"" L x 3.06"" W x 1.00"" H (104.9mm x 77.7mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37006-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37006-ND
Anti-Static, ESD Device Containers 37006-ND
"Box Storage, Shipping Corrugated Fiberboard 4.13"" L x 3.06"" W x 1.00"" H (104.9mm x 77.7mm x 25.4mm)"

"Box Storage, Shipping Corrugated Fiberboard 4.13"" L x 3.06"" W x 1.00"" H (104.9mm x 77.7mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37006 - 4 1/8 in Length - 3 1/16 in Wide - PROTEKTIVE PAK 37006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37006 - 4 1/8 in Length - 3 1/16 in Wide
PROTEKTIVE PAK 37006
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37006 - 4 1/8 in Length - 3 1/16 in Wide PROTEKTIVE PAK 37006
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 4 1/8 in x 3 1/16 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 4 1/8 in x 3 1/16 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37006-ND PROTEKTIVE PAK 37006
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37006 - 4 1/8 in Length - 3 1/16 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details