Protektive Pak Anti-Static, ESD Device Containers 37003

Description
"Box Storage, Shipping Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 16-1401-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
16-1401-ND
Anti-Static, ESD Device Containers 16-1401-ND
"Box Storage, Shipping Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"

"Box Storage, Shipping Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"

Buy Now Datasheet
ESD; 3-7/16 in.; 2-1/8 in.; 1; 10^7 to 10^9 Ohms - 70216212 - Allied Electronics, Inc.
Fort Worth, TX, USA
ESD; 3-7/16 in.; 2-1/8 in.; 1; 10^7 to 10^9 Ohms
70216212
ESD; 3-7/16 in.; 2-1/8 in.; 1; 10^7 to 10^9 Ohms 70216212
FatMax® AntiVibe® Curve Claw Nail Hammer Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.

FatMax® AntiVibe® Curve Claw Nail Hammer
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard
conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.

Supplier's Site
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37003 - 3 7/16 in Length - 2 1/8 in Wide - PROTEKTIVE PAK 37003 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37003 - 3 7/16 in Length - 2 1/8 in Wide
PROTEKTIVE PAK 37003
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37003 - 3 7/16 in Length - 2 1/8 in Wide PROTEKTIVE PAK 37003
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 3 7/16 in x 2 1/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 3 7/16 in x 2 1/8 in.

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 16-1401-ND 70216212 PROTEKTIVE PAK 37003
Product Name Anti-Static, ESD Device Containers ESD; 3-7/16 in.; 2-1/8 in.; 1; 10^7 to 10^9 Ohms Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37003 - 3 7/16 in Length - 2 1/8 in Wide
Container Type Box Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details