Menda Products, Inc. Menda Black Rubber ESD / Anti-Static Mat 35998 - 4 ft Length - 3 ft Wide - 1/2 in Thick 35998

Description
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1/2 in.
Description
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Menda Black Rubber ESD / Anti-Static Mat 35998 - 4 ft Length - 3 ft Wide - 1/2 in Thick - MENDA 35998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Menda Black Rubber ESD / Anti-Static Mat 35998 - 4 ft Length - 3 ft Wide - 1/2 in Thick
MENDA 35998
Menda Black Rubber ESD / Anti-Static Mat 35998 - 4 ft Length - 3 ft Wide - 1/2 in Thick MENDA 35998
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number MENDA 35998
Product Name Menda Black Rubber ESD / Anti-Static Mat 35998 - 4 ft Length - 3 ft Wide - 1/2 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Social Distancing Floor Mats - 2847146 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow, Blue
View Details