Menda Products, Inc. Menda Black Rubber ESD / Anti-Static Mat 35997 - 3 ft Length - 2 ft Wide - 1/2 in Thick 35997

Description
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1/2 in.
Description
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Menda Black Rubber ESD / Anti-Static Mat 35997 - 3 ft Length - 2 ft Wide - 1/2 in Thick - MENDA 35997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Menda Black Rubber ESD / Anti-Static Mat 35997 - 3 ft Length - 2 ft Wide - 1/2 in Thick
MENDA 35997
Menda Black Rubber ESD / Anti-Static Mat 35997 - 3 ft Length - 2 ft Wide - 1/2 in Thick MENDA 35997
The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

The Menda black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Menda. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number MENDA 35997
Product Name Menda Black Rubber ESD / Anti-Static Mat 35997 - 3 ft Length - 2 ft Wide - 1/2 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1931131 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 197 inch (5000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details