The product is a 16-ounce (470 mL) stainless steel drinking cup designed for anti-static and ESD environments. It features a double-wall construction with a stainless steel exterior and interior, making it suitable for both hot and cold beverages. The cup is equipped with a screw-on lid that has a flip opening for easy access. The bottom of the cup is covered with slip-resistant conductive rubber, ensuring low charging and grounding when in contact with a grounded operator or ESD worksurface. Charge decay is tested to reduce from ± 1,000 volts to ± 100 volts in less than one second, complying with IEC 61340-5-1-1998 standards. The cup's resistance is less than 1 x 10^9 ohms, as per ANSI/ESD STM11.13. This reusable cup is BPA and toxin-free, making it a safe choice for use in cleanroom and static-sensitive environments. Independent test laboratory reports are available upon request, confirming compliance with safety standards outlined in the U.S. Public Law 110-314 and California Proposition 65.
DRINKING CUP STAINLESS STEEL
| DigiKey | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | 154-35893-ND |
| Product Name | Anti-Static, ESD, Clean Room Accessories |